Status: | Active |
---|---|
Series: | DS1318 |
RoHS: | Unknown |
Byte-Wide Parallel Interface |
44-Bit Binary Counter Provides Timer with 244µs Resolution |
Automatic Power-Fail Detect and Switch Circuitry Selects Power Source from the Primary Power and the Battery, and Write Protects the Internal Registers |
Internal Power-Fail Circuit Allows Timer to Provide Primary or Battery Operation Times |
Timer can Alternately Provide an Event Timer of Either an Active-High or Active-Low Pulse |
Interrupt Output Generated Periodically or When the Upper 32 Bits of the Counter Match an Alarm Register |
Square-Wave Output with 16 Selectable Frequencies from 32.768kHz to 0.5Hz |
+3.3V Operation |
Industrial Temperature Range: -40°C to +85°C |
Interface | Bytewide parallel |
---|---|
VSUPPLY (V) | 3 to 3.6 |
Date/ Time Format (hh = sec/100) | Binary |
Time Keeping Current (nA) (typ) | 750 |
CL (pF) | 12.5 |
Memory Type | None |
Time of Day Alarms | 1 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 2.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | Elapsed Time Recorder |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 24Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Parallel-Interface Elapsed Tim | Analog Devices |
ELAPSED TIME COUNTER, BINARY, TSSOP-24 | Farnell |
Elapsed Time Counter, Binary, Tssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1318E+ ?
Additional datasheets, footprints and schematics for DS1318E+ are listed on our Part Details page. You can also find images and similar parts to DS1318E+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1318E+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1318E+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1318E+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1318E+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1318E+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1318E+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1318E+ often in real-time on the comparison pages.
What if I can't find stock of DS1318E+ ?
You can fill out our help required form which you can use to request a quote for DS1318E+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.