Status: | Active |
---|---|
Series: | DS1312 |
RoHS: | Unknown |
Converts CMOS SRAM into nonvolatile memory |
Unconditionally write-protects SRAM when VCC is out of tolerance |
Automatically switches to battery backup supply when VCC power failure occurs |
Monitors voltage of a lithium cell and provides advanced warning of impending battery failure |
Signals low-battery condition on active low Battery Warning output signal |
Optional 5% or 10% power-fail detection |
Space-saving 8-pin DIP and SOIC packages |
Optional 16-pin SOIC and 20-pin TSSOP versions reset processor when power failure occurs and hold processor in reset during system power-up |
Industrial temperature range of -40°C to +85°C |
CE Cntrl. | Yes |
---|---|
Smart Socket w/Int. Batt. | No |
Li Batt. Monitor | Yes |
Pwr. Fail Out | Yes |
RAMs Controlled | 1 |
VSUPPLY (V) | 5 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Controller Type | Nonvolatile SRAM |
---|---|
Voltage Tolerance ± | 10% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Nonvolatile Sram Cntrl, Nsoic-8 | Newark Electronics |
NONVOLATILE SRAM CNTRL, NSOIC-8 | element14 |
Nonvolatile Controller Lith Batt Monitor | RS |
Where can I find additional details, specifications and documents for a DS1312S-2+ ?
Additional datasheets, footprints and schematics for DS1312S-2+ are listed on our Part Details page. You can also find images and similar parts to DS1312S-2+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1312S-2+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1312S-2+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1312S-2+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1312S-2+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1312S-2+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS1312S-2+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1312S-2+ often in real-time on the comparison pages.
What if I can't find stock of DS1312S-2+ ?
You can fill out our help required form which you can use to request a quote for DS1312S-2+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.