Status: | Active |
---|---|
Series: | DS1307 |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
6,538
in stock
|
Buy Now | |
element14
from US$2.88
|
6,638
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
6,584
in stock
|
Buy Now | |
Analog Devices
from US$2.84
|
4,803
in stock
|
Buy Now | |
Schukat Electronic
from US$2.77
|
1,225
in stock
|
Buy Now | |
Avnet Asia
from US$2.07
|
-
|
Buy Now |
Completely Manages All Timekeeping Functions Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 56-Byte, Battery-Backed, General-Purpose RAM with Unlimited Writes Programmable Square-Wave Output Signal |
Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 |
56-Byte, Battery-Backed, General-Purpose RAM with Unlimited Writes |
Programmable Square-Wave Output Signal |
Simple Serial Port Interfaces to Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Low Power Operation Extends Battery Backup Run Time Consumes Less than 500nA in Battery-Backup Mode with Oscillator Running Automatic Power-Fail Detect and Switch Circuitry |
Consumes Less than 500nA in Battery-Backup Mode with Oscillator Running |
Automatic Power-Fail Detect and Switch Circuitry |
8-Pin DIP and 8-Pin SO Minimizes Required Space |
Optional Industrial Temperature Range: -40°C to +85°C Supports Operation in a Wide Range of Applications |
Underwriters Laboratories® (UL) Recognized |
Interface | I2C |
---|---|
VSUPPLY (V) | 5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 300 |
CL (pF) | 12.5 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 56 |
Time of Day Alarms | 0 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 8Pins |
IC Interface Type | I2C Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1307 |
Clock Frequency | 32.768kHz |
Device Marking | DS1307+ |
IC Case Style | DIP |
IC Generic Number | 1307 |
IC Temperature Range | Commercial |
Interrupt Type | Time of day |
Logic Function Number | 1307 |
Memory Type | RAM |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
RTC Features | Square-Wave Output |
Supply Voltage Range | 4.5V to 5.5V |
Type | RTC |
Voltage Vcc Max | 5V |
Real Time Clock, 56Byte, Dip-8 | Newark Electronics |
64 x 8, Serial, I²C Real-Time | Analog Devices |
RTC I²C 56B NV SRAM DIP8 | Schukat Electronic |
Real Time Clock Serial 56Byte 8-Pin PDIP N | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1307+ ?
Additional datasheets, footprints and schematics for DS1307+ are listed on our Part Details page. You can also find images and similar parts to DS1307+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1307+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1307+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1307+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1307+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1307+ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for DS1307+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1307+ often in real-time on the comparison pages.
What if I can't find stock of DS1307+ ?
You can fill out our help required form which you can use to request a quote for DS1307+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.