Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DS125BR820 |
Kit Application Type | Interface |
Application Sub Type | Repeater |
Kit Contents | Eval Board DS125BR820 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Upto 12.5Gbps 8 Channel Unidirectional Repeater High BW Linear Equalization & O/P Driver SMBus |
EVALUATION BOARD, 8-CH REPEATER | element14 |
DS125BR820EVM: 12.5 Gbps 8-Channel Repeater with Equalization Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DS125BR820EVM?
Additional datasheets, footprints and schematics for DS125BR820EVM are listed on our Part Details page. You can also find images and similar parts to DS125BR820EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS125BR820EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS125BR820EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS125BR820EVM fall under?
The DS125BR820EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DS125BR820EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS125BR820EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DS125BR820EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS125BR820EVM have stock available?
Authorised distributors including element14, Farnell and Texas Instruments have stock available or on a lead time for DS125BR820EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS125BR820EVM often in real-time on the comparison pages.
What if I can't find stock of DS125BR820EVM?
You can fill out our help required form which you can use to request a quote for DS125BR820EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.