Status: | Active |
---|---|
Series: | DS1250Y |
RoHS: | Unknown |
10 years minimum data retention in the absence of external power |
Data is automatically protected during power loss |
Replaces 512k x 8 volatile static RAM, EEPROM or Flash memory |
Unlimited write cycles |
Low-power CMOS |
Read and write access times of 70ns |
Lithium energy source is electrically disconnected to retain freshness until power is applied for the first time |
Full ±10% VCC operating range (DS1250Y) |
Optional ±5% VCC operating range (DS1250AB) |
Optional industrial temperature range of -40°C to +85°C, designated IND |
JEDEC standard 32-pin DIP package |
PowerCap Module (PCM) package Directly surface-mountable module Replaceable snap-on PowerCap provides lithium backup battery Standardized pinout for all nonvolatile SRAM products Detachment feature on PCM allows easy removal using a regular screwdriver |
Directly surface-mountable module |
Replaceable snap-on PowerCap provides lithium backup battery |
Standardized pinout for all nonvolatile SRAM products |
Detachment feature on PCM allows easy removal using a regular screwdriver |
Memory Type | NV SRAM |
---|---|
Memory Size | 512K x 8 |
Bus Type | Parallel |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | MOD/32PWRCP/34 |
BudgetaryPrice (See Notes) | 71.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 4Mbit |
NVRAM Memory Configuration | 512K x 8bit |
IC Interface Type | - |
Access Time | 100ns |
Memory Case Style | EDIP |
No. of Pins | 32Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Non-Volatile Sram, 4Mbit, 100Ns, Edip-32 | Newark Electronics |
NON-VOLATILE SRAM, 4MBIT, 100NS, EDIP-32 | Farnell |
Where can I find additional details, specifications and documents for a DS1250Y-100+ ?
Additional datasheets, footprints and schematics for DS1250Y-100+ are listed on our Part Details page. You can also find images and similar parts to DS1250Y-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1250Y-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1250Y-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1250Y-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1250Y-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1250Y-100+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1250Y-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1250Y-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1250Y-100+ ?
You can fill out our help required form which you can use to request a quote for DS1250Y-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.