Status: | Active |
---|---|
Series: | DS1233D |
RoHS: | Unknown |
Automatically restarts microprocessor after power failure |
Maintains reset for 350ms after VCC returns to an in-tolerance condition |
Accurate 5%, 10%, or 15% microprocessor 5V power supply monitoring |
Reduces need for discrete components |
Precision temperature-compensated voltage reference and voltage sensor |
Low-cost TO-92 package or surface mount SOT-223 package |
Internal 5k pullup resistor |
Compatible with Motorola 68XXX series and HC16 Microprocessors |
Operating temperature of -40°C to +85°C |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen DrainWith Internal Pull-Up |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 50 |
Package/Pins | ST223/3TO92/3 |
BudgetaryPrice (See Notes) | 0.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.375V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | 350ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V EconoReset | Analog Devices |
MPU SUPERVISOR, 5.5V, TO-92-3 | Farnell |
Mpu Supervisor, 5.5V, To-92-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1233D-10+T&R ?
Additional datasheets, footprints and schematics for DS1233D-10+T&R are listed on our Part Details page. You can also find images and similar parts to DS1233D-10+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1233D-10+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1233D-10+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1233D-10+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1233D-10+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1233D-10+T&R have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1233D-10+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1233D-10+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1233D-10+T&R ?
You can fill out our help required form which you can use to request a quote for DS1233D-10+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.