Status: | Active |
---|---|
Series: | DS1232LP |
RoHS: | Unknown |
Super-low power version of DS1232 |
50µA quiescent current |
Halts and restarts an out-of-control microprocessor |
Automatically restarts microprocessor after power failure |
Monitors pushbutton for external override |
Accurate 5% or 10% microprocessor power supply monitoring |
8-pin DIP, 8-pin SO, or space saving µSOP package available |
Optional 16-pin SO package available |
Industrial temperature -40°C to +85°C available, designated N |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowOpen DrainPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s<1s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 50 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.62V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Open-Drain |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 610ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS1232LPS-2+T&R ?
Additional datasheets, footprints and schematics for DS1232LPS-2+T&R are listed on our Part Details page. You can also find images and similar parts to DS1232LPS-2+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1232LPS-2+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1232LPS-2+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1232LPS-2+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1232LPS-2+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1232LPS-2+T&R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1232LPS-2+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1232LPS-2+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1232LPS-2+T&R ?
You can fill out our help required form which you can use to request a quote for DS1232LPS-2+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.