Status: | Active |
---|---|
Series: | DS1232 |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
4,293
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
5,002
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
4,584
in stock
|
Buy Now | |
element14
from US$3.13
|
4,293
in stock
|
Buy Now | |
Schukat Electronic
from US$5.78
|
39
in stock
|
Buy Now | |
CoreStaff
from US$2.00
|
5
in stock
|
Buy Now |
Halts and restarts an out-of-control microprocessor |
Holds microprocessor in check during power transients |
Automatically restarts microprocessor after power failure |
Monitors pushbutton for external override |
Accurate 5% or 10% microprocessor power supply monitoring |
Eliminates the need for discrete components |
Space-saving, 8-pin mini-DIP |
Optional 16-pin SOIC surface mount package |
Industrial temperature -40°C to +85°C available, designated N |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowOpen DrainPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s<1s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 2000 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 2.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.37V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 610ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1232 |
Device Marking | DS1232+ |
IC Generic Number | 1232 |
IC Temperature Range | Commercial |
Logic Function Number | 1232 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Supply Current | 500µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
MicroMonitor Chip | Analog Devices |
Mpu Supervisor, Micromonitor, 0To70Deg C | Newark Electronics |
MPU SUPERVISOR, MICROMONITOR, 0TO70DEG C | element14 |
U-Mon 5V Sel. 5%/10% DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1232+ ?
Additional datasheets, footprints and schematics for DS1232+ are listed on our Part Details page. You can also find images and similar parts to DS1232+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1232+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1232+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1232+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1232+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1232+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for DS1232+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1232+ often in real-time on the comparison pages.
What if I can't find stock of DS1232+ ?
You can fill out our help required form which you can use to request a quote for DS1232+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.