Status: | Active |
---|---|
Series: | DS1220AB |
RoHS: | Unknown |
10 years minimum data retention in the absence of external power |
Data is automatically protected during power loss |
Directly replaces 2k x 8 volatile static RAM or EEPROM |
Unlimited write cycles |
Low-power CMOS |
JEDEC standard 24-pin DIP package |
Read and write access times of 100ns |
Lithium energy source is electrically disconnected to retain freshness until power is applied for the first time |
Full ±10% VCC operating range (DS1220AD) |
Optional ±5% VCC operating range (DS1220AB) |
Optional industrial temperature range of -40°C to +85°C, designated IND |
Memory Type | NV SRAM |
---|---|
Memory Size | 2K x 8 |
Bus Type | Parallel |
VSUPPLY (V) (min) | 4.75 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | MOD/24 |
BudgetaryPrice (See Notes) | 10.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 16Kbit |
NVRAM Memory Configuration | 2K x 8bit |
IC Interface Type | - |
Access Time | 150ns |
Memory Case Style | EDIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Non-Volatile Sram, 16Kbit, 150Ns, Edip24 | Newark Electronics |
NON-VOLATILE SRAM, 16KBIT, 150NS, EDIP24 | element14 |
Where can I find additional details, specifications and documents for a DS1220AB-150+ ?
Additional datasheets, footprints and schematics for DS1220AB-150+ are listed on our Part Details page. You can also find images and similar parts to DS1220AB-150+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1220AB-150+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1220AB-150+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1220AB-150+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1220AB-150+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1220AB-150+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1220AB-150+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1220AB-150+ often in real-time on the comparison pages.
What if I can't find stock of DS1220AB-150+ ?
You can fill out our help required form which you can use to request a quote for DS1220AB-150+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.