Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Controller Type | Nonvolatile RAM |
---|---|
Voltage Tolerance ± | 10% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
NONVOLATILE RAM CNTRL, WSOIC-16 | element14 |
Nonvolatile Ram Cntrl, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1210SN+?
Additional datasheets, footprints and schematics for DS1210SN+ are listed on our Part Details page. You can also find images and similar parts to DS1210SN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1210SN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1210SN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1210SN+ fall under?
The DS1210SN+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory Controllers.
Can I view similar or alternative parts?
You can view similar parts to DS1210SN+ when available in the Memory Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1210SN+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1210SN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1210SN+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1210SN+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1210SN+ often in real-time on the comparison pages.
What if I can't find stock of DS1210SN+?
You can fill out our help required form which you can use to request a quote for DS1210SN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.