DS1135Z-10+ by Analog Devices

3-in-1 High-Speed Silicon Delay Line


The DS1135 series is a low-power, +5V high-speed version of the popular DS1013 and DS1035. The DS1135 series of delay lines have three independent logic buffered delays in a single package. The device is our fastest 3-in-1 delay line. It is available in a standard 8-pin 150-mil SO. The device features precise leading and trailing edge accuracy. It has the inherent reliability of an all-silicon delay line solution. Each output is capable of driving up to 10 LS loads. Standard delay values are indicated in Table 1 in the full data sheet.

Where to Buy

Prices starting from US$5.52

Distributor Stock
Logo for Farnell
Farnell
from US$5.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.69
-
Buy Now
Logo for element14
element14
from US$5.75
-
Buy Now

Features

All-Silicon Timing Circuit
Three Independent Buffered Delays
Stable and Precise Over Temperature and Voltage
Leading and Trailing Edge Precision Preserves the Input Symmetry
Vapor Phasing, IR, and Wave Solderable
Available in Tape and Reel
Commercial and Industrial Temperature Ranges Available
5V Operation (Refer to DS1135L for 3V Operation)
Recommended Replacement for DS1013 and DS1035

Specifications

Functions Multiple
Indep. Delays 3
Total Delays (ns) 6 to 30
VSUPPLY (V) 5
ΔVSUPPLY ±5%
Package/Pins SOIC (N)/8
BudgetaryPrice (See Notes) 4.5


DS1135Z-10+ Clock Timing & Frequency Management by Analog Devices

DELAY LINE 3 5.25V 10NS NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Taps 3
Delay Time per Tap 10ns
Total Delay Time 10ns
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Digital IC Case NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Delay Line, 3, 5.25V, 10Ns, Nsoic-8 | Newark Electronics
DELAY LINE, 3, 5.25V, 10NS, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1135Z-10+ ?

Additional datasheets, footprints and schematics for DS1135Z-10+ are listed on our Part Details page. You can also find images and similar parts to DS1135Z-10+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1135Z-10+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1135Z-10+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1135Z-10+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1135Z-10+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1135Z-10+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1135Z-10+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1135Z-10+ often in real-time on the comparison pages.

What if I can't find stock of DS1135Z-10+ ?

You can fill out our help required form which you can use to request a quote for DS1135Z-10+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay