Status: | Production |
---|---|
Series: | DS1135L |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 3 |
---|---|
Delay Time per Tap | 30ns |
Total Delay Time | 30ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Delay Line, 3, 3.6V, 30Ns, Nsoic-8 | Newark Electronics |
DELAY LINE, 3, 3.6V, 30NS, NSOIC-8 | element14 |
3-Volt 3-in-1 High-Speed Silic | Analog Devices |
Where can I find additional details, specifications and documents for a DS1135LZ-30+?
Additional datasheets, footprints and schematics for DS1135LZ-30+ are listed on our Part Details page. You can also find images and similar parts to DS1135LZ-30+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1135LZ-30+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1135LZ-30+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1135LZ-30+ fall under?
The DS1135LZ-30+ is listed under Time Delays.
Can I view similar or alternative parts?
You can view similar parts to DS1135LZ-30+ when available in the Time Delays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1135LZ-30+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1135LZ-30+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1135LZ-30+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1135LZ-30+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1135LZ-30+ often in real-time on the comparison pages.
What if I can't find stock of DS1135LZ-30+?
You can fill out our help required form which you can use to request a quote for DS1135LZ-30+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.