Status: | Active |
---|---|
Series: | DS1110 |
RoHS: | Unknown |
All-Silicon, 5V, 10-Tap Delay Line |
Improved, Drop-In Replacement for the DS1010 |
10 Taps Equally Spaced |
Delays are Stable and Precise |
Leading- and Trailing-Edge Accuracy |
Delay Tolerance ±5% or ±2ns, whichever is Greater, at 5V and +25°C |
Economical |
Auto-Insertable, Low Profile |
Low-Power CMOS |
TTL/CMOS Compatible |
Vapor Phase, IR, and Wave Solderable |
Fast-Turn Prototypes |
Delays Specified Over Commercial and Industrial Temperature Ranges |
Custom Delays Available |
Standard 16-Pin SO or 14-Pin TSSOP |
Functions | Tapped |
---|---|
Taps | 10 |
Total Delays (ns) | 50 to 500 |
VSUPPLY (V) | 5 |
ΔVSUPPLY | ±5% |
Package/Pins | SOIC (W)/16TSSOP/14 |
BudgetaryPrice (See Notes) | 5.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 10 |
---|---|
Delay Time per Tap | 10ns |
Total Delay Time | 100ns |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Tap Silicon Delay Line | Analog Devices |
DELAY LINE, 10, 5.25V, 100NS, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a DS1110S-100+ ?
Additional datasheets, footprints and schematics for DS1110S-100+ are listed on our Part Details page. You can also find images and similar parts to DS1110S-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1110S-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1110S-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1110S-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1110S-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1110S-100+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14 and Farnell have stock available or on a lead time for DS1110S-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1110S-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1110S-100+ ?
You can fill out our help required form which you can use to request a quote for DS1110S-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.