Device Type | LVDS Cross Point Switch |
---|---|
Peak-to-Peak Jitter Max | 30ps |
Supply Current Max | 140mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | WQFN |
No. of Pins | 40Pins |
Signaling Rate | 1.5Gbps |
Signal Input Type | CML LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.5-Gbps 4x4 LVDS crosspoint switch | Texas Instruments |
Lvds Crosspoint Switch, 1.5Gbps, Wqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS10CP154ATSQ/NOPB?
Additional datasheets, footprints and schematics for DS10CP154ATSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DS10CP154ATSQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS10CP154ATSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS10CP154ATSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS10CP154ATSQ/NOPB fall under?
The DS10CP154ATSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS10CP154ATSQ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS10CP154ATSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS10CP154ATSQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS10CP154ATSQ/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for DS10CP154ATSQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS10CP154ATSQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS10CP154ATSQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS10CP154ATSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.