Status: | Active |
---|---|
Series: | DS1099 |
RoHS: | Unknown |
Low-Cost, Low-Frequency EconOscillator™ with Dual Outputs |
Factory Programmed |
Output Frequencies Independently Programmable from 0.25Hz to 1.048MHz |
2.7V to 5.5V Single-Supply Operation |
No External Timing Components Required |
Independent Output Enables |
CMOS/TTL-Compatible Outputs |
Oscillator Outputs Capable of Sinking 16mA to Directly Drive LEDs |
Relieves Microprocessor of Periodic Interrupt |
Low-Power Consumption |
Operating Temperature Range: -40°C to +125°C |
±100ppm/°C Temp Drift (MAX) |
fOUT (MHz) (max) | 1.048 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 0.00025 |
User Prog. fOUT | No |
VCC (V) | 2.7 to 5.5 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Oscillator, Dual, 4Hz/1.023Khz, Umax-8 | Newark Electronics |
Low-Frequency Dual EconOscilla | Analog Devices |
OSCILLATOR, DUAL, 4HZ/1.023KHZ, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1099U-LU+ ?
Additional datasheets, footprints and schematics for DS1099U-LU+ are listed on our Part Details page. You can also find images and similar parts to DS1099U-LU+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1099U-LU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1099U-LU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1099U-LU+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1099U-LU+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1099U-LU+ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for DS1099U-LU+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1099U-LU+ often in real-time on the comparison pages.
What if I can't find stock of DS1099U-LU+ ?
You can fill out our help required form which you can use to request a quote for DS1099U-LU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.