DS1080LU+ by Analog Devices

Spread-Spectrum Crystal Multiplier


The DS1080L is a low-jitter, crystal-based clock generator with an integrated phase-locked loop (PLL) to generate spread-spectrum clock outputs from 16MHz to 134MHz. The device is pin-programmable to select the clock multiplier rate as well as the dither magnitude. The DS1080L has a spread-spectrum disable mode and a power-down mode to conserve power.

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.82
203
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.37
203
in stock
Buy Now
Logo for element14
element14
from US$1.83
203
in stock
Buy Now

Features

Generates Spread-Spectrum Clocks from 16MHz to 134MHz
Selectable Clock Multiplier Rates of 1x, 2x, and 4x
Center Spread-Spectrum Dithering
Selectable Spread-Spectrum Modulation Magnitudes of ±0.5%, ±1.0% and ±1.5%
Spread-Spectrum Disable Mode
Low Cycle-to-Cycle Jitter
Power-Down Mode with High-Impedance Output
Low Power Consumption
3.0V to 3.6V Single Supply Operation
-40°C to +125°C Temperature Operation
Small 8-Lead µSOP Package

Specifications

End Equipment General Purpose
fIN (MHz) (min) 16
fIN (MHz) (max) 33.4
fOUT (MHz) (min) 134
fOUT (MHz) (max) 134
Fixed or Continuous Frequency Fixed
Output Levels LVCMOS
Out-puts 1
PLLs 1
Program-mability Pin
Spread Spectrum Yes
Output Jitter (ps) (RMS) 75
VSUPPLY (V) 3.3
Package/Pins UMAX/8
BudgetaryPrice (See Notes) 1.52


DS1080LU+ Clock Timing & Frequency Management by Analog Devices

CLOCK GENERATOR 134MHZ USOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Clock IC Type Clock Generator
Frequency 134MHz
No. of Outputs 1Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style µSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Clock Generator, 134Mhz, Usop-8 | Newark Electronics
CLOCK GENERATOR, 134MHZ, USOP-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1080LU+ ?

Additional datasheets, footprints and schematics for DS1080LU+ are listed on our Part Details page. You can also find images and similar parts to DS1080LU+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1080LU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1080LU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1080LU+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1080LU+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1080LU+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1080LU+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1080LU+ often in real-time on the comparison pages.

What if I can't find stock of DS1080LU+ ?

You can fill out our help required form which you can use to request a quote for DS1080LU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay