Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.45
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.45
|
-
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Type | - |
No. of Channels | - |
Line Configuration | - |
Supply Voltage Min | - |
Supply Voltage Max | 2.62V |
Logic Case Style | - |
No. of Pins | 54Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Case | LLP |
Analogue Switch Case Style | LLP |
Multiplexer Configuration | 2 |
No. of Circuits | 2Circuits |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.375V to 2.625V |
10.3-Gbps dual lane 2:1/1:2 mux/buffer with equalization | Texas Instruments |
Where can I find additional details, specifications and documents for a DS100MB201SQE/NOPB?
Additional datasheets, footprints and schematics for DS100MB201SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS100MB201SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS100MB201SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS100MB201SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS100MB201SQE/NOPB fall under?
The DS100MB201SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to DS100MB201SQE/NOPB when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS100MB201SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS100MB201SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS100MB201SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS100MB201SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS100MB201SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS100MB201SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS100MB201SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.