Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.98
|
29,823
in stock
|
Buy Now |
IC Interface Type | SMBus |
---|---|
Interface Applications | High-Speed Active Copper Cable Modules 10GE 8GFC 10GFC 10G SONET SAS SATA and InfiniBand |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Interface Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.375V to 2.625V |
10.3-Gbps low power quad channel redriver with equalizer and de-emphasis driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DS100BR410SQE/NOPB?
Additional datasheets, footprints and schematics for DS100BR410SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS100BR410SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS100BR410SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS100BR410SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS100BR410SQE/NOPB fall under?
The DS100BR410SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS100BR410SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS100BR410SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS100BR410SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS100BR410SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS100BR410SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS100BR410SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS100BR410SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS100BR410SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.