Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.4A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
45-V, 2-A bipolar stepper motor driver with current regulation, 1/16 microstepping & smart tune | Texas Instruments |
Motor Driver, Stepper, 1.4A, Htssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8880PWPR?
Additional datasheets, footprints and schematics for DRV8880PWPR are listed on our Part Details page. You can also find images and similar parts to DRV8880PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8880PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8880PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8880PWPR fall under?
The DRV8880PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8880PWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8880PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8880PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8880PWPR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8880PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8880PWPR often in real-time on the comparison pages.
What if I can't find stock of DRV8880PWPR?
You can fill out our help required form which you can use to request a quote for DRV8880PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.