DRV8860PW Semiconductors - ICs by Texas Instruments

IC LOW SIDE DRIV 0.4A TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV8860 provides an 8-channel low side driver with overcurrent protection and open/shorted load detection. It has built-in diodes to clamp turn-off transients generated by inductive loads, and can be used to drive unipolar stepper motors, DC motors, relays, solenoids, or other loads. The PWP package can supply up to 330 mA × 8 channel and The PW package can supply up to 200 mA × 8 channel continuous output current. A single channel can deliver up to 560 mA continuous output current. A serial interface is provided to control the DRV8860 output drivers, configure internal setting register and read the fault status of each channel. DRV8860 devices can be daisy-chained together to use a single serial interface. Energizing-time and holding-PWMDuty cycles are configurable through serial interface as well. These functions allow for cooler running than always-on solutions. Internal shutdown functions are provided for overcurrent protection, short-circuit protection, undervoltage lockout, and overtemperature. DRV8860A does not include open load detection. Fault information for each channel can be read out through serial interface and indicated by an external fault pin.

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.06
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.51
1,803
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.71
-
Buy Now
Logo for element14
element14
from US$2.72
-
Buy Now

Specifications

Motor Type Stepper
No. of Outputs 8Outputs
Output Current 560mA
Output Voltage -
Driver Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 8.2V
Supply Voltage Max 38V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

38-V, 0.3-A, octal low-side motor driver with serial control | Texas Instruments
Ic, Low Side Driv, 0.4A, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8860PW?

Additional datasheets, footprints and schematics for DRV8860PW are listed on our Part Details page. You can also find images and similar parts to DRV8860PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8860PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8860PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8860PW fall under?

The DRV8860PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8860PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8860PW you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8860PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8860PW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8860PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8860PW often in real-time on the comparison pages.

What if I can't find stock of DRV8860PW?

You can fill out our help required form which you can use to request a quote for DRV8860PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay