DRV8850RGYR Semiconductors - ICs by Texas Instruments

MOTOR DRIVER H-BRIDGE 8A VQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV8850 device provides a motor driver plus LDO voltage regulator solution for consumer products, toys, and other low-voltage or batterypowered motion-control applications. The device has one H-bridge driver to drive a DC motor, a voice-coil actuator, one winding of a stepper motor, a solenoid, or other devices. The output driver block consists of N-channel power MOSFETs configured as an Hbridge to drive the load. An internal charge pump generates the needed gate-drive voltages. The DRV8850 device supplies up to 5 A of continuous output current (with proper PCB heat sinking) and up to 8-A peak current. It operates on a supply voltage from 2 V to 5.5 V. A low-dropout linear voltage regulator is integrated with the motor driver to supply power to microcontrollers or other circuits. The LDO voltage regulator can be active in device sleep mode, so that the driver may be shut down without removing power to any devices powered by the LDO voltage regulator. Internal shutdown functions provide overcurrent, short circuit, undervoltage, overvoltage, and overtemperature protection. In addition, the device also has built-in current sensing for accurate current measurement. The DRV8850 device is packaged in a 24-pin VQFN (3.5-mm × 5.5-mm) package (Eco-friendly: RoHS and no Sb/Br).

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
18,986
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
18,986
in stock
Buy Now
Logo for element14
element14
from US$0.70
18,986
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
-
Buy Now

Specifications

Motor Type H-Bridge
No. of Outputs 2Outputs
Output Current 8A
Output Voltage -
Driver Case Style VQFN
No. of Pins 24Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Motor Driver, H-Bridge, 8A, Vqfn-24 | Newark Electronics
MOTOR DRIVER, H-BRIDGE, 8A, VQFN-24 | element14
7-V, 8-A H-bridge motor driver with LDO and current feedback | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8850RGYR?

Additional datasheets, footprints and schematics for DRV8850RGYR are listed on our Part Details page. You can also find images and similar parts to DRV8850RGYR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8850RGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8850RGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8850RGYR fall under?

The DRV8850RGYR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8850RGYR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8850RGYR you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8850RGYR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8850RGYR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for DRV8850RGYR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8850RGYR often in real-time on the comparison pages.

What if I can't find stock of DRV8850RGYR?

You can fill out our help required form which you can use to request a quote for DRV8850RGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay