Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Motor Control |
---|---|
Application Sub Type | Motor Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DRV8840 |
Product Range | - |
Kit Contents | Board User Guide |
SVHC | No SVHC (27-Jun-2018) |
Features | Brake and Coast Modes Supported Thermal and Short Circuit Protection |
Evaluation Module for DRV8840 | Texas Instruments |
Motor Driver, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8840EVM?
Additional datasheets, footprints and schematics for DRV8840EVM are listed on our Part Details page. You can also find images and similar parts to DRV8840EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8840EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8840EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8840EVM fall under?
The DRV8840EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8840EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8840EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8840EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8840EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8840EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8840EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8840EVM?
You can fill out our help required form which you can use to request a quote for DRV8840EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.