Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8835 |
Kit Contents | Evaluation Board DRV8835 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for DRV8835 Motor Driver |
DRV8835 Evaluation Module | Texas Instruments |
Motor Driver, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8835EVM?
Additional datasheets, footprints and schematics for DRV8835EVM are listed on our Part Details page. You can also find images and similar parts to DRV8835EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8835EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8835EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8835EVM fall under?
The DRV8835EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8835EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8835EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8835EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8835EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8835EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8835EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8835EVM?
You can fill out our help required form which you can use to request a quote for DRV8835EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.