Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | MSP430 |
Kit Contents | Evaluation Board DRV8834 MCU Control Software Source Code Easy to Use GUI USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for DRV8834 Motor Driver with Onboard MSP430 MCU |
DRV8834 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8834EVM?
Additional datasheets, footprints and schematics for DRV8834EVM are listed on our Part Details page. You can also find images and similar parts to DRV8834EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8834EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8834EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8834EVM fall under?
The DRV8834EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8834EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8834EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8834EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8834EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV8834EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8834EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8834EVM?
You can fill out our help required form which you can use to request a quote for DRV8834EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.