DRV8833CPWPR Semiconductors - ICs by Texas Instruments

MOTOR DRIVER H-BRIDGE 1A HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV8833C provides a dual-bridge motor driver solution for toys, printers, and other mechatronic applications. The device has two H-bridges and can drive two DC brushed motors, a bipolar stepper motor, solenoids, or other inductive loads. Each H-bridge output consists of a pair of N-channel and P-channel MOSFETs, with circuitry that regulates the winding current. With proper PCB design, each Hbridge of the DRV8833C can drive up to 700-mA RMS (or DC) continuously, at 25°C with a VM supply of 5 V. The device can support peak currents of up to 1 A per bridge. Current capability is reduced slightly at lower VM voltages. Internal shutdown functions with a fault output pin are provided for overcurrent protection, short-circuit protection, UVLO, and overtemperature. A low-power sleep mode is also provided.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
6,320
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
2,000
in stock
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now

Specifications

Motor Type H-Bridge
No. of Outputs 2Outputs
Output Current 1A
Output Voltage -
Driver Case Style HTSSOP
No. of Pins 16Pins
Supply Voltage Min 2.7V
Supply Voltage Max 10.8V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10.8-V, 1-A dual H-bridge motor driver with current regulation | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8833CPWPR?

Additional datasheets, footprints and schematics for DRV8833CPWPR are listed on our Part Details page. You can also find images and similar parts to DRV8833CPWPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8833CPWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8833CPWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8833CPWPR fall under?

The DRV8833CPWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8833CPWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8833CPWPR you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8833CPWPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8833CPWPR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for DRV8833CPWPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8833CPWPR often in real-time on the comparison pages.

What if I can't find stock of DRV8833CPWPR?

You can fill out our help required form which you can use to request a quote for DRV8833CPWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay