Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.07
|
1,156
in stock
|
Buy Now | |
Texas Instruments
from US$2.26
|
89,057
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
88
in stock
|
Buy Now | |
element14
from US$5.61
|
88
in stock
|
Buy Now | |
Farnell
from US$5.97
|
88
in stock
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 2.5A |
Output Voltage | 3.3V |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 8.2V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8825 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 8.2V to 45V |
45-V, 2.5-A bipolar stepper motor driver with current regulation and 1/32 microstepping  | Texas Instruments |
DRV8825PWP, Motor Driver ICs | RS |
IC: driver | Transfer Multisort Elektronik |
Ic Motor Drvr, Stepper, 2.5A, Htssop-28 | Newark Electronics |
IC MOTOR DRVR, STEPPER, 2.5A, HTSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a DRV8825PWP?
Additional datasheets, footprints and schematics for DRV8825PWP are listed on our Part Details page. You can also find images and similar parts to DRV8825PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8825PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8825PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8825PWP fall under?
The DRV8825PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8825PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8825PWP you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8825PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8825PWP have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DRV8825PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8825PWP often in real-time on the comparison pages.
What if I can't find stock of DRV8825PWP?
You can fill out our help required form which you can use to request a quote for DRV8825PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.