Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.8A |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
40-V, 2.8-A H-bridge motor driver with current feedback | Texas Instruments |
Motor Driver, Brushed Dc, 1.8A, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8801RTYT?
Additional datasheets, footprints and schematics for DRV8801RTYT are listed on our Part Details page. You can also find images and similar parts to DRV8801RTYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8801RTYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8801RTYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8801RTYT fall under?
The DRV8801RTYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8801RTYT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8801RTYT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8801RTYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8801RTYT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8801RTYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8801RTYT often in real-time on the comparison pages.
What if I can't find stock of DRV8801RTYT?
You can fill out our help required form which you can use to request a quote for DRV8801RTYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.