Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2.8A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
40-V, 2.8-A H-bridge motor driver with current feedback | Texas Instruments |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DRV8801PWPR?
Additional datasheets, footprints and schematics for DRV8801PWPR are listed on our Part Details page. You can also find images and similar parts to DRV8801PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8801PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8801PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8801PWPR fall under?
The DRV8801PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8801PWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8801PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8801PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8801PWPR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for DRV8801PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8801PWPR often in real-time on the comparison pages.
What if I can't find stock of DRV8801PWPR?
You can fill out our help required form which you can use to request a quote for DRV8801PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.