Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
40-V, 2.8-A brushed DC motor driver | Texas Instruments |
Motor Driver, Full Bridge, Htssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8800PWP?
Additional datasheets, footprints and schematics for DRV8800PWP are listed on our Part Details page. You can also find images and similar parts to DRV8800PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8800PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8800PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8800PWP fall under?
The DRV8800PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8800PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8800PWP you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8800PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8800PWP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8800PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8800PWP often in real-time on the comparison pages.
What if I can't find stock of DRV8800PWP?
You can fill out our help required form which you can use to request a quote for DRV8800PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.