Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Piezo Haptic Driver with Integrated Boost Converter |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Eight Differential Current and Voltage Inputs Fault Detection and Device Testing Capability |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Haptic driver for piezo with integrated 105-V boost converter in QFN package | Texas Instruments |
Piezo Haptic Driver, W Boost Conv, 20Qfn | Newark Electronics |
PIEZO HAPTIC DRIVER, W BOOST CONV, 20QFN | element14 |
Where can I find additional details, specifications and documents for a DRV8662RGPT?
Additional datasheets, footprints and schematics for DRV8662RGPT are listed on our Part Details page. You can also find images and similar parts to DRV8662RGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8662RGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8662RGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8662RGPT fall under?
The DRV8662RGPT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV8662RGPT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8662RGPT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8662RGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8662RGPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8662RGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8662RGPT often in real-time on the comparison pages.
What if I can't find stock of DRV8662RGPT?
You can fill out our help required form which you can use to request a quote for DRV8662RGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.