Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Application Sub Type | PWM Motor Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMS320F28 |
Kit Contents | DRV8412 motor driver C2000 Piccolo F28035 MCU controlCARD GUI software motors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Features | Power Module Base Board Control CARD Interface |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a DRV8412-C2-KIT?
Additional datasheets, footprints and schematics for DRV8412-C2-KIT are listed on our Part Details page. You can also find images and similar parts to DRV8412-C2-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8412-C2-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8412-C2-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8412-C2-KIT fall under?
The DRV8412-C2-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8412-C2-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8412-C2-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8412-C2-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8412-C2-KIT have stock available?
There is no stock from authorised distributors for DRV8412-C2-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8412-C2-KIT often in real-time on the comparison pages.
What if I can't find stock of DRV8412-C2-KIT?
You can fill out our help required form which you can use to request a quote for DRV8412-C2-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.