Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8312 |
Kit Contents | Eval Board DRV8312 24V Power Supply USB Cable ControlCARD Baseboard S/W & Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Supporting upto 50V/3.5A TMS320F28069M ControlCARD with JTAG Emulation UART SPI CAN Connectivity |
Eval, Instaspin, Bldc Motor Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8312-69M-KIT?
Additional datasheets, footprints and schematics for DRV8312-69M-KIT are listed on our Part Details page. You can also find images and similar parts to DRV8312-69M-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8312-69M-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8312-69M-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8312-69M-KIT fall under?
The DRV8312-69M-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8312-69M-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8312-69M-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8312-69M-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8312-69M-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8312-69M-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8312-69M-KIT often in real-time on the comparison pages.
What if I can't find stock of DRV8312-69M-KIT?
You can fill out our help required form which you can use to request a quote for DRV8312-69M-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.