DRV8305NPHPR Semiconductors - ICs by Texas Instruments

MOTOR DRIVER 3P BLDC 0.08A HTQFP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$3.77
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.58
3,897
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.09
-
Buy Now
Logo for element14
element14
from US$4.14
-
Buy Now

Specifications

Motor Type Three Phase DC Brushless
No. of Outputs 1Outputs
Output Current 80mA
Output Voltage -
Driver Case Style HTQFP
No. of Pins 48Pins
Supply Voltage Min 4.4V
Supply Voltage Max 45V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

45-V max 3-phase smart gate driver with current shunt amplifiers & SPI | Texas Instruments
Motor Driver, 3P Bldc, 0.08A, Htqfp-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8305NPHPR?

Additional datasheets, footprints and schematics for DRV8305NPHPR are listed on our Part Details page. You can also find images and similar parts to DRV8305NPHPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8305NPHPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8305NPHPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8305NPHPR fall under?

The DRV8305NPHPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8305NPHPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8305NPHPR you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8305NPHPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8305NPHPR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8305NPHPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8305NPHPR often in real-time on the comparison pages.

What if I can't find stock of DRV8305NPHPR?

You can fill out our help required form which you can use to request a quote for DRV8305NPHPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay