Options for Price Comparison
Distributor Statistics for DRV593VFPR..
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

DRV593VFPR..

Loading...
Loading Results for DRV593VFPR..
Details for DRV593VFPR.. by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
DRV593VFPR
Buy Directly from Texas Instruments (86485 in stock) $12.4000
PWM POWER DRIVER HLQFP-32
DRV593VFPR.. image

DRV593VFPR.. by Texas Instruments

PWM POWER DRIVER HLQFP-32

Part Information

DRV593VFPR.. image
RoHS Compliant

Technical Specifications

Input Voltage:
-
Output Voltage:
4.87V
Output Current:
3A
Supply Voltage Min:
2.8V
Supply Voltage Max:
5.5V
Controller IC Case Style:
HLQFP
No. of Pins:
32Pins
Frequency:
-
Operating Temperature Min:
-40°C

Alternate Descriptions

PWM POWER DRIVER, HLQFP-32; Input Voltage:-; Output Voltage:4.87V; Output Current:3A; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Controller IC Case Style:HLQFP; No. of Pins:32Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes Newark Electronics
PWM Power Driver 32-Pin HLQFP EP T/R Avnet America
+/-3 A High-Efficiency PWM Power Driver Texas Instruments