Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$131.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$131.00
|
22
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV593 |
Kit Application Type | Power Management |
Application Sub Type | PWM Power Driver |
Kit Contents | Eval Module DRV593 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency Low Supply Current 87% Efficiency Two Selectable Switching Frequencies |
DRV593 Evaluation Module (EVM) | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV593EVM?
Additional datasheets, footprints and schematics for DRV593EVM are listed on our Part Details page. You can also find images and similar parts to DRV593EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV593EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV593EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV593EVM fall under?
The DRV593EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV593EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV593EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV593EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV593EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV593EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV593EVM often in real-time on the comparison pages.
What if I can't find stock of DRV593EVM?
You can fill out our help required form which you can use to request a quote for DRV593EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.