Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | Thermoelectric Cooler |
---|---|
Driver Case Style | HLQFP |
No. of Pins | 32Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
High-Efficiency H-Bridge (Requires External PWM) | Texas Instruments |
H-Bridge Pwm Power Driver, Hlqfp-32 | Newark Electronics |
H-BRIDGE PWM POWER DRIVER, HLQFP-32 | element14 |
Where can I find additional details, specifications and documents for a DRV592VFP?
Additional datasheets, footprints and schematics for DRV592VFP are listed on our Part Details page. You can also find images and similar parts to DRV592VFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV592VFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV592VFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV592VFP fall under?
The DRV592VFP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV592VFP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV592VFP you can contact the distributor directly for product support, shipping queries etc.
Is the DRV592VFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV592VFP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV592VFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV592VFP often in real-time on the comparison pages.
What if I can't find stock of DRV592VFP?
You can fill out our help required form which you can use to request a quote for DRV592VFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.