DRV5053OAQLPG

Semiconductors - ICs

> IC Sensors

> Hall Effect Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for DRV5053OAQLPG
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DRV5053OAQLPG
Details for Texas Instruments
DRV5053OAQLPG
2.5 to 38 V bipolar output Hall effect sensor family
Buy Directly from Texas Instruments (6854 in Stock)
$0.3700 per unit
Series Information for DRV5053OAQLPG . - Texas Instruments
DRV5053OAQLPG . image
ROHS Compliant

Description

HALL EFFECT SENSOR BIPOLAR TO-226AA-3

Specifications

Hall Effect Type:
Bipolar
Output Current:
2.3mA
Sensor Case Style:
TO-226AA
No. of Pins:
3Pins
Supply Voltage Min:
2.5V
Supply Voltage Max:
38V
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
RoHS Phthalates Compliant:
Yes

Alternate Descriptions

Avnet America
Hall Effect Sensor 2.3mA Bipolar 2.5V to 38V 3-Pin SIP Ammo pack
Avnet Europe
Hall Effect Sensor 2.3mA Bipolar 2.5V to 38V 3-Pin SIP Ammo pack
Texas Instruments
2.5 to 38 V bipolar output Hall effect sensor family