DRV5053EAQLPGM

Semiconductors - ICs

> IC Sensors

> Hall Effect Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for DRV5053EAQLPGM
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DRV5053EAQLPGM
Details for Texas Instruments

DRV5053EAQLPGM

2.5 to 38 V bipolar output Hall effect sensor family
Buy Directly from Texas Instruments (11950 in Stock)
$0.3100 per unit
Series Information for DRV5053EAQLPGM - Texas Instruments

Description

HALL EFFECT BIPOLAR TO-92-3
The DRV5053 device is a chopper-stabilized Hall IC that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. The 0- to 2-V analog output responds linearly to the applied magnetic flux density, and distinguishes the polarity of magnetic field direction. A wide operating voltage range from 2.5 to 38 V with reverse polarity protection up to –22 V makes the device suitable for a wide range of industrial and consumer applications. Internal protection functions are provided for reverse supply conditions, load dump, and output short circuit or overcurrent.

Specifications

Hall Effect Type:
Bipolar
Output Current:
2.3mA
Sensor Case Style:
TO-92
No. of Pins:
3Pins
Supply Voltage Min:
2.5V
Supply Voltage Max:
38V
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
RoHS Phthalates Compliant:
Yes

Alternate Descriptions

Avnet America

Hall Effect Sensor 2.3mA Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin TO-92 Bulk

Avnet America product

Avnet Europe

Hall Effect Sensor 2.3mA Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin TO-92 Bulk

Avnet Europe product

Texas Instruments

2.5 to 38 V bipolar output Hall effect sensor family

Texas Instruments product

Similar Products