Status: | Unknown |
---|---|
Series: | DRV5013 Series |
RoHS: | Unknown |
Hall Effect Type | Bipolar |
---|---|
Operate Point Typ | 0.0013T |
Release Point Typ | -0.0013T |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Sensor Case Style | SOT-23 |
No. of Pins | 3 Pin, 20Pins |
Product Range | DRV5013 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
High voltage (up to 38-V), high bandwidth (30-kHz) Hall effect latch | Texas Instruments |
Ic, Sensor, Bipolar, 2.5V-38V, Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV5013FAQDBZR?
Additional datasheets, footprints and schematics for DRV5013FAQDBZR are listed on our Part Details page. You can also find images and similar parts to DRV5013FAQDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5013FAQDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5013FAQDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5013FAQDBZR fall under?
The DRV5013FAQDBZR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5013FAQDBZR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5013FAQDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5013FAQDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5013FAQDBZR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV5013FAQDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5013FAQDBZR often in real-time on the comparison pages.
What if I can't find stock of DRV5013FAQDBZR?
You can fill out our help required form which you can use to request a quote for DRV5013FAQDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.