Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Output Current | 30mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Automotive, high voltage (up to 38V), high bandwidth (30-kHz) Hall effect latch | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV5013FAEDBZRQ1?
Additional datasheets, footprints and schematics for DRV5013FAEDBZRQ1 are listed on our Part Details page. You can also find images and similar parts to DRV5013FAEDBZRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5013FAEDBZRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5013FAEDBZRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5013FAEDBZRQ1 fall under?
The DRV5013FAEDBZRQ1 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5013FAEDBZRQ1 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5013FAEDBZRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5013FAEDBZRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5013FAEDBZRQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV5013FAEDBZRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5013FAEDBZRQ1 often in real-time on the comparison pages.
What if I can't find stock of DRV5013FAEDBZRQ1?
You can fill out our help required form which you can use to request a quote for DRV5013FAEDBZRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.