DRV5013BCQLPG IC Sensors by Texas Instruments

HALL EFFECT SENSOR LATCH TO-226AA-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV5013 device is a chopper-stabilized Hall Effect Sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. The magnetic field is indicated via a digital bipolar latch output. The IC has an open-drain output stage with 30-mA current sink capability. A wide operating voltage range from 2.5 to 38 V with reverse polarity protection up to –22 V makes the device suitable for a wide range of industrial applications. Internal protection functions are provided for reverse supply conditions, load dump, and output short circuit or over current.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.36
31,490
in stock
Buy Now

Specifications

Hall Effect Type Latching
Output Current 30mA
Sensor Case Style TO-226AA
No. of Pins 3Pins
Supply Voltage Min 2.5V
Supply Voltage Max 38V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

High voltage (up to 38-V), high bandwidth (30-kHz) Hall effect latch | Texas Instruments
Hall Effect Sensor Bipol Latch 12mT TO92 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV5013BCQLPG?

Additional datasheets, footprints and schematics for DRV5013BCQLPG are listed on our Part Details page. You can also find images and similar parts to DRV5013BCQLPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV5013BCQLPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5013BCQLPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV5013BCQLPG fall under?

The DRV5013BCQLPG is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to DRV5013BCQLPG when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5013BCQLPG you can contact the distributor directly for product support, shipping queries etc.

Is the DRV5013BCQLPG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV5013BCQLPG have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for DRV5013BCQLPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV5013BCQLPG often in real-time on the comparison pages.

What if I can't find stock of DRV5013BCQLPG?

You can fill out our help required form which you can use to request a quote for DRV5013BCQLPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay