Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 0.002T |
Release Point Typ | -0.002T |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Sensor Case Style | X2SON |
No. of Pins | 4 Pin |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DRV5012AEDMRT?
Additional datasheets, footprints and schematics for DRV5012AEDMRT are listed on our Part Details page. You can also find images and similar parts to DRV5012AEDMRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5012AEDMRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5012AEDMRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5012AEDMRT fall under?
The DRV5012AEDMRT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5012AEDMRT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5012AEDMRT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5012AEDMRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5012AEDMRT have stock available?
There is no stock from authorised distributors for DRV5012AEDMRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5012AEDMRT often in real-time on the comparison pages.
What if I can't find stock of DRV5012AEDMRT?
You can fill out our help required form which you can use to request a quote for DRV5012AEDMRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.