Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DRV411 |
Application Sub Type | Magnetic Sensor |
Kit Contents | Evaluation Board DRV411 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Evaluation Module for Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors | Texas Instruments |
Sensor Signal Condit, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV411EVM?
Additional datasheets, footprints and schematics for DRV411EVM are listed on our Part Details page. You can also find images and similar parts to DRV411EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV411EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV411EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV411EVM fall under?
The DRV411EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV411EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV411EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV411EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV411EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for DRV411EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV411EVM often in real-time on the comparison pages.
What if I can't find stock of DRV411EVM?
You can fill out our help required form which you can use to request a quote for DRV411EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.