Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 550kHz |
Slew Rate | 600V/ms |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | General Purpose |
Output Type | Fixed |
Industrial piezo driver with integrated 105-V boost converter in QFN package | Texas Instruments |
Op-Amp W/ Piezo Driver, 550Khz, Vqfn-20 | Newark Electronics |
OP-AMP W/ PIEZO DRIVER, 550KHZ, VQFN-20 | element14 |
Where can I find additional details, specifications and documents for a DRV2700RGPT?
Additional datasheets, footprints and schematics for DRV2700RGPT are listed on our Part Details page. You can also find images and similar parts to DRV2700RGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2700RGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2700RGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2700RGPT fall under?
The DRV2700RGPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to DRV2700RGPT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2700RGPT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2700RGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2700RGPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV2700RGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2700RGPT often in real-time on the comparison pages.
What if I can't find stock of DRV2700RGPT?
You can fill out our help required form which you can use to request a quote for DRV2700RGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.