Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Piezo Haptic Driver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Haptic driver for piezo with integrated 105-V boost converter, waveform memory & DAC | Texas Instruments |
Piezo Haptic Driver, 105V, 20Qfn | Newark Electronics |
PIEZO HAPTIC DRIVER, 105V, 20QFN | Farnell |
Where can I find additional details, specifications and documents for a DRV2667RGPT?
Additional datasheets, footprints and schematics for DRV2667RGPT are listed on our Part Details page. You can also find images and similar parts to DRV2667RGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2667RGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2667RGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2667RGPT fall under?
The DRV2667RGPT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV2667RGPT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2667RGPT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2667RGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2667RGPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for DRV2667RGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2667RGPT often in real-time on the comparison pages.
What if I can't find stock of DRV2667RGPT?
You can fill out our help required form which you can use to request a quote for DRV2667RGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.