Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Haptic Driver |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV2625 |
Kit Contents | Breakout Board DRV2625 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | ERM/LRA Haptic Driver I2C/MC/Applications Processor/Haptic Control Console ERM/LRA Actuator |
DRV2625 Breakout Board for ERM / LRA Haptics | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV2625EVM-MINI?
Additional datasheets, footprints and schematics for DRV2625EVM-MINI are listed on our Part Details page. You can also find images and similar parts to DRV2625EVM-MINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2625EVM-MINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2625EVM-MINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2625EVM-MINI fall under?
The DRV2625EVM-MINI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV2625EVM-MINI when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2625EVM-MINI you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2625EVM-MINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2625EVM-MINI have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV2625EVM-MINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2625EVM-MINI often in real-time on the comparison pages.
What if I can't find stock of DRV2625EVM-MINI?
You can fill out our help required form which you can use to request a quote for DRV2625EVM-MINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.