Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.12
|
1,995
in stock
|
Buy Now |
IC Function | Haptic Driver |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5.2V |
IC Package Type | DSBGA |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Haptic driver for ERM/LRA with 2-V operation, waveform library & auto-resonance tracking | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV2605LYZFT?
Additional datasheets, footprints and schematics for DRV2605LYZFT are listed on our Part Details page. You can also find images and similar parts to DRV2605LYZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2605LYZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2605LYZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2605LYZFT fall under?
The DRV2605LYZFT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV2605LYZFT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2605LYZFT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2605LYZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2605LYZFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV2605LYZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2605LYZFT often in real-time on the comparison pages.
What if I can't find stock of DRV2605LYZFT?
You can fill out our help required form which you can use to request a quote for DRV2605LYZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.