DRV201AYMBRB Semiconductors - ICs by Texas Instruments

IC MOTOR DRIV LINEAR/PWM 0.1A WCSP-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV201A is an advanced voice coil motor driver for camera auto focus. It has an integrated D/A converter for setting the VCM current. VCM current is controlled with a fixed frequency PWM controller or a linear mode driver. Current generation can be selected via I2C register. The DRV201A has an integrated sense resistor for current regulation and the current can be controlled through I2C. When changing the current in the VCM, the lens ringing is compensated with an advanced ringing compensation function. Ringing compensation reduces the needed time for auto focus significantly. The device also has VCM short and open protection functions.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.69
2,316
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.75
5,558
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
2,265
in stock
Buy Now
Logo for element14
element14
from US$1.17
2,265
in stock
Buy Now

Specifications

Motor Type Voice Coil
No. of Outputs 1Outputs
Output Current 102.3mA
Output Voltage -
Driver Case Style WCSP
No. of Pins 6Pins
Supply Voltage Min 2.5V
Supply Voltage Max 4.8V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

100mA Voice Coil Motor Lens Driver with Ringing Compensation for Camera Autofocus | Texas Instruments
Motor Driver, Voice Coil, Wcsp-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV201AYMBRB?

Additional datasheets, footprints and schematics for DRV201AYMBRB are listed on our Part Details page. You can also find images and similar parts to DRV201AYMBRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV201AYMBRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV201AYMBRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV201AYMBRB fall under?

The DRV201AYMBRB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV201AYMBRB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV201AYMBRB you can contact the distributor directly for product support, shipping queries etc.

Is the DRV201AYMBRB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV201AYMBRB have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for DRV201AYMBRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV201AYMBRB often in real-time on the comparison pages.

What if I can't find stock of DRV201AYMBRB?

You can fill out our help required form which you can use to request a quote for DRV201AYMBRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay