DRV134PAG4 Semiconductors - ICs by Texas Instruments

IC OP AMP DIFFERENTIAL AUDIO 134

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV134 and DRV135 are differential output amplifiers that convert a single-ended input to a balanced output pair. These balanced audio drivers consist of high performance op amps with on-chip precision resistors. They are fully specified for high performance audio applications and have excellent ac specifications, including low distortion (0.0005% at 1 kHz) and high slew rate (15 V/µs). The on-chip resistors are laser-trimmed for accurate gain and optimum output common-mode rejection. Wide output voltage swing and high output drive capability allow use in a wide variety of demanding applications. They easily drive the large capacitive loads associated with long audio cables. Used in combination with the INA134 or INA137 differential receivers, they offer a complete solution for transmitting analog audio signals without degradation. The DRV134 is available in 8-pin DIP and SOL-16 surface-mount packages. The DRV135 comes in a space-saving SO-8 surface-mount package. Both are specified for operation over the extended industrial temperature range, –40°C to +85°C and operate from –55°C to +125°C.

No distributors results available

Specifications

Device Type Differential Line Driver
IC Interface Type -
Supply Voltage Min 4.5V
Supply Voltage Max 18V
Driver Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style DIP
Amplifier Type Low Distortion
Bandwidth 1.5MHz
Base Number 134
Gain dB Max 2dB
IC Generic Number 134
Input Offset Voltage Max 10000µV
No. of Amplifiers 3Amplifiers
Operating Temperature Range -40°C to +85°C
Slew Rate 15V/µs
Supply Current 5.2mA
Supply Voltage Range ± 4.5V to ± 18V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV134PAG4?

Additional datasheets, footprints and schematics for DRV134PAG4 are listed on our Part Details page. You can also find images and similar parts to DRV134PAG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV134PAG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV134PAG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV134PAG4 fall under?

The DRV134PAG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV134PAG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV134PAG4 you can contact the distributor directly for product support, shipping queries etc.

Is the DRV134PAG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV134PAG4 have stock available?

There is no stock from authorised distributors for DRV134PAG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV134PAG4 often in real-time on the comparison pages.

What if I can't find stock of DRV134PAG4?

You can fill out our help required form which you can use to request a quote for DRV134PAG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay