Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV120 |
Kit Application Type | Power Management |
Application Sub Type | PWM Controller |
Kit Contents | Eval Module DRV120 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Connection of a any Solenoid through a Connector and Wires Easy Setting of Tunable Parameters |
Evaluation Module for DRV120 | Texas Instruments |
Eval Mod, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV120EVM?
Additional datasheets, footprints and schematics for DRV120EVM are listed on our Part Details page. You can also find images and similar parts to DRV120EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV120EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV120EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV120EVM fall under?
The DRV120EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV120EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV120EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV120EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV120EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV120EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV120EVM often in real-time on the comparison pages.
What if I can't find stock of DRV120EVM?
You can fill out our help required form which you can use to request a quote for DRV120EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.